Capital Lighting, Inc. 42004/2 Exterior -Post/Pier Head 499131

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Hazlenut Bronze Weight: 6 Product Name: Two Light Post Light UPC: 748119420042 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Hazlenut Bronze Weight: 6 Product Name: Two Light Post Light UPC: 748119420042 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42004/2 Exterior -Post/Pier Head - 499131 - Capital Lighting, Inc.
Columbus, OH, USA
42004/2 Exterior -Post/Pier Head
499131
42004/2 Exterior -Post/Pier Head 499131
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Hazlenut Bronze Weight: 6 Product Name: Two Light Post Light UPC: 748119420042 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Hazlenut Bronze
Weight: 6
Product Name: Two Light Post Light
UPC: 748119420042
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499131
Product Name 42004/2 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details