Capital Lighting, Inc. 42005/1 Exterior -Wall Mount 499130

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 748119420059 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 748119420059 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42005/1 Exterior -Wall Mount - 499130 - Capital Lighting, Inc.
Columbus, OH, USA
42005/1 Exterior -Wall Mount
499130
42005/1 Exterior -Wall Mount 499130
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 748119420059 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 2
Product Name: One Light Wall Bracket
UPC: 748119420059
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499130
Product Name 42005/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details