Capital Lighting, Inc. 42046/2 Exterior -Ceiling Mount 499127

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 10 Product Name: Two Light Outdoor Flush Mount UPC: 748119420462 Category: Outdoor Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 10 Product Name: Two Light Outdoor Flush Mount UPC: 748119420462 Category: Outdoor Flushmount

Suppliers

Company
Product
Description
Supplier Links
42046/2 Exterior -Ceiling Mount - 499127 - Capital Lighting, Inc.
Columbus, OH, USA
42046/2 Exterior -Ceiling Mount
499127
42046/2 Exterior -Ceiling Mount 499127
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Charcoal Weight: 10 Product Name: Two Light Outdoor Flush Mount UPC: 748119420462 Category: Outdoor Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Charcoal
Weight: 10
Product Name: Two Light Outdoor Flush Mount
UPC: 748119420462
Category: Outdoor Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499127
Product Name 42046/2 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details