Capital Lighting, Inc. 42060/1 Exterior -Wall Mount 499126

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Wall Bracket UPC: 748119420608 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Wall Bracket UPC: 748119420608 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42060/1 Exterior -Wall Mount - 499126 - Capital Lighting, Inc.
Columbus, OH, USA
42060/1 Exterior -Wall Mount
499126
42060/1 Exterior -Wall Mount 499126
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Wall Bracket UPC: 748119420608 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Charcoal
Weight: 5
Product Name: One Light Wall Bracket
UPC: 748119420608
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499126
Product Name 42060/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details