Capital Lighting, Inc. 42044/5 Exterior -Hanging 499108

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Weathered Charcoal Weight: 34 Product Name: Five Light Outdoor Pendant UPC: 748119420448 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Weathered Charcoal Weight: 34 Product Name: Five Light Outdoor Pendant UPC: 748119420448 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42044/5 Exterior -Hanging - 499108 - Capital Lighting, Inc.
Columbus, OH, USA
42044/5 Exterior -Hanging
499108
42044/5 Exterior -Hanging 499108
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Weathered Charcoal Weight: 34 Product Name: Five Light Outdoor Pendant UPC: 748119420448 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Weathered Charcoal
Weight: 34
Product Name: Five Light Outdoor Pendant
UPC: 748119420448
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499108
Product Name 42044/5 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details