Capital Lighting, Inc. 42034/2 Exterior -Post/Pier Head 499106

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hazlenut Bronze Weight: 8 Product Name: Two Light Post Light UPC: 748119420349 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hazlenut Bronze Weight: 8 Product Name: Two Light Post Light UPC: 748119420349 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42034/2 Exterior -Post/Pier Head - 499106 - Capital Lighting, Inc.
Columbus, OH, USA
42034/2 Exterior -Post/Pier Head
499106
42034/2 Exterior -Post/Pier Head 499106
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hazlenut Bronze Weight: 8 Product Name: Two Light Post Light UPC: 748119420349 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hazlenut Bronze
Weight: 8
Product Name: Two Light Post Light
UPC: 748119420349
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499106
Product Name 42034/2 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details