Capital Lighting, Inc. 42043/5 Exterior -Wall Mount 499105

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Extension: 21 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Weathered Charcoal Weight: 45 Product Name: Five Light Outdoor Sconce UPC: 748119420431 Category: Outdoor Sconce Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Extension: 21 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Weathered Charcoal Weight: 45 Product Name: Five Light Outdoor Sconce UPC: 748119420431 Category: Outdoor Sconce Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
42043/5 Exterior -Wall Mount - 499105 - Capital Lighting, Inc.
Columbus, OH, USA
42043/5 Exterior -Wall Mount
499105
42043/5 Exterior -Wall Mount 499105
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Extension: 21 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Weathered Charcoal Weight: 45 Product Name: Five Light Outdoor Sconce UPC: 748119420431 Category: Outdoor Sconce Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 41.00
Extension: 21
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Weathered Charcoal
Weight: 45
Product Name: Five Light Outdoor Sconce
UPC: 748119420431
Category: Outdoor Sconce
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499105
Product Name 42043/5 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details