Capital Lighting, Inc. 42042/4 Exterior -Wall Mount 499102

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Charcoal Weight: 23 Product Name: Four Light Outdoor Sconce UPC: 748119420424 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Charcoal Weight: 23 Product Name: Four Light Outdoor Sconce UPC: 748119420424 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42042/4 Exterior -Wall Mount - 499102 - Capital Lighting, Inc.
Columbus, OH, USA
42042/4 Exterior -Wall Mount
499102
42042/4 Exterior -Wall Mount 499102
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Charcoal Weight: 23 Product Name: Four Light Outdoor Sconce UPC: 748119420424 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.00
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Weathered Charcoal
Weight: 23
Product Name: Four Light Outdoor Sconce
UPC: 748119420424
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499102
Product Name 42042/4 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details