Capital Lighting, Inc. 42040/1 Exterior -Wall Mount 499101

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119420400 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119420400 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42040/1 Exterior -Wall Mount - 499101 - Capital Lighting, Inc.
Columbus, OH, USA
42040/1 Exterior -Wall Mount
499101
42040/1 Exterior -Wall Mount 499101
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119420400 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Charcoal
Weight: 7
Product Name: One Light Outdoor Sconce
UPC: 748119420400
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499101
Product Name 42040/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details