Capital Lighting, Inc. 7631/2 Bathroom Fixtures-Two Lights 499069

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119763125 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119763125 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
7631/2 Bathroom Fixtures-Two Lights - 499069 - Capital Lighting, Inc.
Columbus, OH, USA
7631/2 Bathroom Fixtures-Two Lights
499069
7631/2 Bathroom Fixtures-Two Lights 499069
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119763125 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119763125
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499069
Product Name 7631/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details