Capital Lighting, Inc. 7634/1 Mini Pendants-Chain 499066

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119763415 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119763415 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
7634/1 Mini Pendants-Chain - 499066 - Capital Lighting, Inc.
Columbus, OH, USA
7634/1 Mini Pendants-Chain
499066
7634/1 Mini Pendants-Chain 499066
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119763415 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119763415
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499066
Product Name 7634/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details