Capital Lighting, Inc. 7633/2 Semi-Flush Mts.-Bowl Style 499064

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 748119763323 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 748119763323 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
7633/2 Semi-Flush Mts.-Bowl Style - 499064 - Capital Lighting, Inc.
Columbus, OH, USA
7633/2 Semi-Flush Mts.-Bowl Style
499064
7633/2 Semi-Flush Mts.-Bowl Style 499064
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 748119763323 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Semi Flush
UPC: 748119763323
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499064
Product Name 7633/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details