Capital Lighting, Inc. 7635/3 Mid. Chandeliers-Glass Up 499063

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 748119763538 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 748119763538 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7635/3 Mid. Chandeliers-Glass Up - 499063 - Capital Lighting, Inc.
Columbus, OH, USA
7635/3 Mid. Chandeliers-Glass Up
499063
7635/3 Mid. Chandeliers-Glass Up 499063
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 748119763538 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Chandelier
UPC: 748119763538
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499063
Product Name 7635/3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details