Capital Lighting, Inc. 7644/1 Mini Pendants-Chain 499034

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Pendant UPC: 748119764412 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Pendant UPC: 748119764412 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
7644/1 Mini Pendants-Chain - 499034 - Capital Lighting, Inc.
Columbus, OH, USA
7644/1 Mini Pendants-Chain
499034
7644/1 Mini Pendants-Chain 499034
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Pendant UPC: 748119764412 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 748119764412
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499034
Product Name 7644/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details