Capital Lighting, Inc. 9321/2 Bathroom Fixtures-Two Lights 499007

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mocha Weight: 3 Product Name: Two Light Vanity UPC: 748119932125 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mocha Weight: 3 Product Name: Two Light Vanity UPC: 748119932125 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
9321/2 Bathroom Fixtures-Two Lights - 499007 - Capital Lighting, Inc.
Columbus, OH, USA
9321/2 Bathroom Fixtures-Two Lights
499007
9321/2 Bathroom Fixtures-Two Lights 499007
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mocha Weight: 3 Product Name: Two Light Vanity UPC: 748119932125 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mocha
Weight: 3
Product Name: Two Light Vanity
UPC: 748119932125
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499007
Product Name 9321/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details