Capital Lighting, Inc. 9330/6+6+3 Large Chandeliers-Glass Shade 499005

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Mocha Weight: 36 Product Name: Five Light Chandelier UPC: 748119933061 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Mocha Weight: 36 Product Name: Five Light Chandelier UPC: 748119933061 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
9330/6+6+3 Large Chandeliers-Glass Shade - 499005 - Capital Lighting, Inc.
Columbus, OH, USA
9330/6+6+3 Large Chandeliers-Glass Shade
499005
9330/6+6+3 Large Chandeliers-Glass Shade 499005
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Mocha Weight: 36 Product Name: Five Light Chandelier UPC: 748119933061 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 40.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Mocha
Weight: 36
Product Name: Five Light Chandelier
UPC: 748119933061
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499005
Product Name 9330/6+6+3 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details