Capital Lighting, Inc. 9322/3 Bathroom Fixtures-Three Lights 499004

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mocha Weight: 6 Product Name: Three Light Vanity UPC: 748119932231 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mocha Weight: 6 Product Name: Three Light Vanity UPC: 748119932231 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
9322/3 Bathroom Fixtures-Three Lights - 499004 - Capital Lighting, Inc.
Columbus, OH, USA
9322/3 Bathroom Fixtures-Three Lights
499004
9322/3 Bathroom Fixtures-Three Lights 499004
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mocha Weight: 6 Product Name: Three Light Vanity UPC: 748119932231 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mocha
Weight: 6
Product Name: Three Light Vanity
UPC: 748119932231
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499004
Product Name 9322/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details