Capital Lighting, Inc. 32-12 Sconces-Double Candle 498367

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042568631 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042568631 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
32-12 Sconces-Double Candle - 498367 - Capital Lighting, Inc.
Columbus, OH, USA
32-12 Sconces-Double Candle
498367
32-12 Sconces-Double Candle 498367
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042568631 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042568631
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498367
Product Name 32-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details