Capital Lighting, Inc. 32-024 Large Chandeliers-Drum Shade 498348

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.50 Bulb Type: Candelabra Qty: 24 Wattage: 40 Finish: Silver Leaf Product Name: 24 Light Chandelier UPC: 782042568624 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.50 Bulb Type: Candelabra Qty: 24 Wattage: 40 Finish: Silver Leaf Product Name: 24 Light Chandelier UPC: 782042568624 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
32-024 Large Chandeliers-Drum Shade - 498348 - Capital Lighting, Inc.
Columbus, OH, USA
32-024 Large Chandeliers-Drum Shade
498348
32-024 Large Chandeliers-Drum Shade 498348
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.50 Bulb Type: Candelabra Qty: 24 Wattage: 40 Finish: Silver Leaf Product Name: 24 Light Chandelier UPC: 782042568624 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 56.50
Bulb
Type: Candelabra
Qty: 24
Wattage: 40
Finish: Silver Leaf
Product Name: 24 Light Chandelier
UPC: 782042568624
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498348
Product Name 32-024 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details