Capital Lighting, Inc. 32-012 Large Chandeliers-Drum Shade 498345

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier UPC: 782042568617 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier UPC: 782042568617 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
32-012 Large Chandeliers-Drum Shade - 498345 - Capital Lighting, Inc.
Columbus, OH, USA
32-012 Large Chandeliers-Drum Shade
498345
32-012 Large Chandeliers-Drum Shade 498345
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier UPC: 782042568617 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 39.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Leaf
Product Name: 12 Light Chandelier
UPC: 782042568617
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498345
Product Name 32-012 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details