Capital Lighting, Inc. 34-21 Exterior -Wall Mount 498337

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Wall Lantern UPC: 782042568730 Category: Exterior Glass: Antique Clear Shipped Via: Truck Canopy: 11.25``H Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Wall Lantern UPC: 782042568730 Category: Exterior Glass: Antique Clear Shipped Via: Truck Canopy: 11.25``H Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
34-21 Exterior -Wall Mount - 498337 - Capital Lighting, Inc.
Columbus, OH, USA
34-21 Exterior -Wall Mount
498337
34-21 Exterior -Wall Mount 498337
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Wall Lantern UPC: 782042568730 Category: Exterior Glass: Antique Clear Shipped Via: Truck Canopy: 11.25``H Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Product Name: One Light Wall Lantern
UPC: 782042568730
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Canopy: 11.25``H
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498337
Product Name 34-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details