Capital Lighting, Inc. 49-53 Island/Pool Table-4 Light + 498198

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tivoli Silver Product Name: Six Light Island Light UPC: 782042648814 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tivoli Silver Product Name: Six Light Island Light UPC: 782042648814 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
49-53 Island/Pool Table-4 Light + - 498198 - Capital Lighting, Inc.
Columbus, OH, USA
49-53 Island/Pool Table-4 Light +
498198
49-53 Island/Pool Table-4 Light + 498198
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tivoli Silver Product Name: Six Light Island Light UPC: 782042648814 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Tivoli Silver
Product Name: Six Light Island Light
UPC: 782042648814
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498198
Product Name 49-53 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details