Capital Lighting, Inc. 49-31 Semi-Flush Mts.-Bowl Style 498192

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tivoli Silver Product Name: Three Light Semi-Flush UPC: 782042648845 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tivoli Silver Product Name: Three Light Semi-Flush UPC: 782042648845 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
49-31 Semi-Flush Mts.-Bowl Style - 498192 - Capital Lighting, Inc.
Columbus, OH, USA
49-31 Semi-Flush Mts.-Bowl Style
498192
49-31 Semi-Flush Mts.-Bowl Style 498192
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tivoli Silver Product Name: Three Light Semi-Flush UPC: 782042648845 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tivoli Silver
Product Name: Three Light Semi-Flush
UPC: 782042648845
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498192
Product Name 49-31 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details