Capital Lighting, Inc. 62-33 Semi-Flush Mts.-Bowl Style 498187

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Champagne Leaf Product Name: Three Light Semi-Flush UPC: 782042671072 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Champagne Leaf Product Name: Three Light Semi-Flush UPC: 782042671072 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
62-33 Semi-Flush Mts.-Bowl Style - 498187 - Capital Lighting, Inc.
Columbus, OH, USA
62-33 Semi-Flush Mts.-Bowl Style
498187
62-33 Semi-Flush Mts.-Bowl Style 498187
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Champagne Leaf Product Name: Three Light Semi-Flush UPC: 782042671072 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Champagne Leaf
Product Name: Three Light Semi-Flush
UPC: 782042671072
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498187
Product Name 62-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details