Capital Lighting, Inc. 62-06 Mid. Chandeliers-Glass Up 498158

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Champagne Leaf Product Name: Six Light Chandelier UPC: 782042671034 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Champagne Leaf Product Name: Six Light Chandelier UPC: 782042671034 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
62-06 Mid. Chandeliers-Glass Up - 498158 - Capital Lighting, Inc.
Columbus, OH, USA
62-06 Mid. Chandeliers-Glass Up
498158
62-06 Mid. Chandeliers-Glass Up 498158
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Champagne Leaf Product Name: Six Light Chandelier UPC: 782042671034 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 31.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Champagne Leaf
Product Name: Six Light Chandelier
UPC: 782042671034
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498158
Product Name 62-06 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details