Capital Lighting, Inc. 61-23 Exterior -Wall Mount 498157

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Wall Lantern UPC: 782042670976 Category: Exterior Glass: Honey Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Wall Lantern UPC: 782042670976 Category: Exterior Glass: Honey Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
61-23 Exterior -Wall Mount - 498157 - Capital Lighting, Inc.
Columbus, OH, USA
61-23 Exterior -Wall Mount
498157
61-23 Exterior -Wall Mount 498157
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Wall Lantern UPC: 782042670976 Category: Exterior Glass: Honey Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Holmby Hills Bronze
Product Name: Four Light Wall Lantern
UPC: 782042670976
Category: Exterior
Glass: Honey
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498157
Product Name 61-23 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details