Capital Lighting, Inc. 62-010 Large Chandeliers-Glass Shade 498155

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.75 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Champagne Leaf Product Name: Ten Light Chandelier UPC: 782042671041 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.75 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Champagne Leaf Product Name: Ten Light Chandelier UPC: 782042671041 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
62-010 Large Chandeliers-Glass Shade - 498155 - Capital Lighting, Inc.
Columbus, OH, USA
62-010 Large Chandeliers-Glass Shade
498155
62-010 Large Chandeliers-Glass Shade 498155
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.75 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Champagne Leaf Product Name: Ten Light Chandelier UPC: 782042671041 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 51.75
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: Champagne Leaf
Product Name: Ten Light Chandelier
UPC: 782042671041
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498155
Product Name 62-010 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details