Capital Lighting, Inc. 61-92 Exterior -Hanging 498150

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Hanging Lantern UPC: 782042670990 Category: Exterior Glass: Honey Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Hanging Lantern UPC: 782042670990 Category: Exterior Glass: Honey Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
61-92 Exterior -Hanging - 498150 - Capital Lighting, Inc.
Columbus, OH, USA
61-92 Exterior -Hanging
498150
61-92 Exterior -Hanging 498150
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Holmby Hills Bronze Product Name: Four Light Hanging Lantern UPC: 782042670990 Category: Exterior Glass: Honey Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Holmby Hills Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042670990
Category: Exterior
Glass: Honey
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498150
Product Name 61-92 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details