Capital Lighting, Inc. 58-83 Exterior -Post/Pier Head 498118

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Post Lantern UPC: 782042666290 Category: Exterior Glass: Two Toned Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Post Lantern UPC: 782042666290 Category: Exterior Glass: Two Toned Amber

Suppliers

Company
Product
Description
Supplier Links
58-83 Exterior -Post/Pier Head - 498118 - Capital Lighting, Inc.
Columbus, OH, USA
58-83 Exterior -Post/Pier Head
498118
58-83 Exterior -Post/Pier Head 498118
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Post Lantern UPC: 782042666290 Category: Exterior Glass: Two Toned Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Avignon Bronze
Product Name: Four Light Post Lantern
UPC: 782042666290
Category: Exterior
Glass: Two Toned Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498118
Product Name 58-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details