Capital Lighting, Inc. 58-24 Exterior -Wall Mount 498112

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.50 Extension: 25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Avignon Bronze Product Name: Six Light Wall Lantern UPC: 782042666252 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck Top to outlet: 21.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.50 Extension: 25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Avignon Bronze Product Name: Six Light Wall Lantern UPC: 782042666252 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck Top to outlet: 21.25

Suppliers

Company
Product
Description
Supplier Links
58-24 Exterior -Wall Mount - 498112 - Capital Lighting, Inc.
Columbus, OH, USA
58-24 Exterior -Wall Mount
498112
58-24 Exterior -Wall Mount 498112
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.50 Extension: 25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Avignon Bronze Product Name: Six Light Wall Lantern UPC: 782042666252 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck Top to outlet: 21.25

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 42.50
Extension: 25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Avignon Bronze
Product Name: Six Light Wall Lantern
UPC: 782042666252
Category: Exterior
Glass: Two Toned Amber
Shipped Via: Truck
Top to outlet: 21.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498112
Product Name 58-24 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details