Capital Lighting, Inc. 58-23 Exterior -Wall Mount 498110

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Wall Lantern UPC: 782042666245 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck Top to outlet: 17.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Wall Lantern UPC: 782042666245 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck Top to outlet: 17.25

Suppliers

Company
Product
Description
Supplier Links
58-23 Exterior -Wall Mount - 498110 - Capital Lighting, Inc.
Columbus, OH, USA
58-23 Exterior -Wall Mount
498110
58-23 Exterior -Wall Mount 498110
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Wall Lantern UPC: 782042666245 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck Top to outlet: 17.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.50
Extension: 19
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Avignon Bronze
Product Name: Four Light Wall Lantern
UPC: 782042666245
Category: Exterior
Glass: Two Toned Amber
Shipped Via: Truck
Top to outlet: 17.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498110
Product Name 58-23 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details