Capital Lighting, Inc. 58-93 Exterior -Hanging 498109

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Hanging Lantern UPC: 782042666269 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Hanging Lantern UPC: 782042666269 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
58-93 Exterior -Hanging - 498109 - Capital Lighting, Inc.
Columbus, OH, USA
58-93 Exterior -Hanging
498109
58-93 Exterior -Hanging 498109
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Avignon Bronze Product Name: Four Light Hanging Lantern UPC: 782042666269 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Avignon Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042666269
Category: Exterior
Glass: Two Toned Amber
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498109
Product Name 58-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details