Capital Lighting, Inc. 58-94 Exterior -Hanging 498107

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Avignon Bronze Product Name: Six Light Hanging Lantern UPC: 782042666276 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Avignon Bronze Product Name: Six Light Hanging Lantern UPC: 782042666276 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
58-94 Exterior -Hanging - 498107 - Capital Lighting, Inc.
Columbus, OH, USA
58-94 Exterior -Hanging
498107
58-94 Exterior -Hanging 498107
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Avignon Bronze Product Name: Six Light Hanging Lantern UPC: 782042666276 Category: Exterior Glass: Two Toned Amber Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 42.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Avignon Bronze
Product Name: Six Light Hanging Lantern
UPC: 782042666276
Category: Exterior
Glass: Two Toned Amber
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498107
Product Name 58-94 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details