PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Montrachet Bronze
Product Name: Three Light Wall Lantern
UPC: 782042666436
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Top to outlet: 14.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 498106 |
| Product Name | 59-22 Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |