Capital Lighting, Inc. 59-23 Exterior -Wall Mt./Flush 498103

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 33.00 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Wall Lantern UPC: 782042780187 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 16.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 33.00 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Wall Lantern UPC: 782042780187 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 16.75

Suppliers

Company
Product
Description
Supplier Links
59-23 Exterior -Wall Mt./Flush - 498103 - Capital Lighting, Inc.
Columbus, OH, USA
59-23 Exterior -Wall Mt./Flush
498103
59-23 Exterior -Wall Mt./Flush 498103
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 33.00 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Wall Lantern UPC: 782042780187 Category: Exterior Glass: Antique Clear Shipped Via: Truck Top to outlet: 16.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 33.00
Extension: 13.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Montrachet Bronze
Product Name: Four Light Wall Lantern
UPC: 782042780187
Category: Exterior
Glass: Antique Clear
Shipped Via: Truck
Top to outlet: 16.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498103
Product Name 59-23 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details