Capital Lighting, Inc. 59-83 Exterior -Post/Pier Head 498100

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Post Lantern UPC: 782042666504 Category: Exterior Glass: Antique Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Post Lantern UPC: 782042666504 Category: Exterior Glass: Antique Clear

Suppliers

Company
Product
Description
Supplier Links
59-83 Exterior -Post/Pier Head - 498100 - Capital Lighting, Inc.
Columbus, OH, USA
59-83 Exterior -Post/Pier Head
498100
59-83 Exterior -Post/Pier Head 498100
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Montrachet Bronze Product Name: Four Light Post Lantern UPC: 782042666504 Category: Exterior Glass: Antique Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Montrachet Bronze
Product Name: Four Light Post Lantern
UPC: 782042666504
Category: Exterior
Glass: Antique Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498100
Product Name 59-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details