Capital Lighting, Inc. 1261-OB Sconces-Single Glass 498018

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044817 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044817 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1261-OB Sconces-Single Glass - 498018 - Capital Lighting, Inc.
Columbus, OH, USA
1261-OB Sconces-Single Glass
498018
1261-OB Sconces-Single Glass 498018
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044817 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134044817
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498018
Product Name 1261-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details