Capital Lighting, Inc. CNDL-8779-10-AMBR-DBRZ Island/Pool Table-Pillar Candle 497897

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: G16.5 Qty: 7 Wattage: 60 Finish: Dark Bronze Product Name: Seven Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx23`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: G16.5 Qty: 7 Wattage: 60 Finish: Dark Bronze Product Name: Seven Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx23`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CNDL-8779-10-AMBR-DBRZ Island/Pool Table-Pillar Candle - 497897 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8779-10-AMBR-DBRZ Island/Pool Table-Pillar Candle
497897
CNDL-8779-10-AMBR-DBRZ Island/Pool Table-Pillar Candle 497897
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: G16.5 Qty: 7 Wattage: 60 Finish: Dark Bronze Product Name: Seven Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx23`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: G16.5
Qty: 7
Wattage: 60
Finish: Dark Bronze
Product Name: Seven Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx23`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497897
Product Name CNDL-8779-10-AMBR-DBRZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details