Capital Lighting, Inc. CNDL-8797-14-CREM-DBRZ Lamps-Accent Lamps 497875

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: BA9 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: BA9 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CNDL-8797-14-CREM-DBRZ Lamps-Accent Lamps - 497875 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8797-14-CREM-DBRZ Lamps-Accent Lamps
497875
CNDL-8797-14-CREM-DBRZ Lamps-Accent Lamps 497875
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: BA9 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: BA9
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497875
Product Name CNDL-8797-14-CREM-DBRZ Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details