Capital Lighting, Inc. FAL-8774-12-DBRZ Bathroom Fixtures-Four Lights 497865

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8774-12-DBRZ Bathroom Fixtures-Four Lights - 497865 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8774-12-DBRZ Bathroom Fixtures-Four Lights
497865
FAL-8774-12-DBRZ Bathroom Fixtures-Four Lights 497865
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497865
Product Name FAL-8774-12-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details