Capital Lighting, Inc. FAL-8829-18-MBLK Mid. Chandeliers-Glass Up 497856

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8829-18-MBLK Mid. Chandeliers-Glass Up - 497856 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8829-18-MBLK Mid. Chandeliers-Glass Up
497856
FAL-8829-18-MBLK Mid. Chandeliers-Glass Up 497856
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497856
Product Name FAL-8829-18-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details