Capital Lighting, Inc. FAL-8778-10-MBLK Island/Pool Table-Pillar Candle 497831

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
FAL-8778-10-MBLK Island/Pool Table-Pillar Candle - 497831 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8778-10-MBLK Island/Pool Table-Pillar Candle
497831
FAL-8778-10-MBLK Island/Pool Table-Pillar Candle 497831
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx17`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497831
Product Name FAL-8778-10-MBLK Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details