Capital Lighting, Inc. FAL-8782-35-DBRZ Sconces-Double Glass 497818

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 13.00 Extension: 9.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 13.00 Extension: 9.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8782-35-DBRZ Sconces-Double Glass - 497818 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8782-35-DBRZ Sconces-Double Glass
497818
FAL-8782-35-DBRZ Sconces-Double Glass 497818
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 13.00 Extension: 9.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 13.00
Extension: 9.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497818
Product Name FAL-8782-35-DBRZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details