Capital Lighting, Inc. FAL-8783-12-DBRZ Sconces-Triple Glass 497807

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
FAL-8783-12-DBRZ Sconces-Triple Glass - 497807 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8783-12-DBRZ Sconces-Triple Glass
497807
FAL-8783-12-DBRZ Sconces-Triple Glass 497807
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Extension: 9
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497807
Product Name FAL-8783-12-DBRZ Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details