Capital Lighting, Inc. CNDL-8775-14-AMBR-MBLK Bathroom Fixtures-Two Lights 497581

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8775-14-AMBR-MBLK Bathroom Fixtures-Two Lights - 497581 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8775-14-AMBR-MBLK Bathroom Fixtures-Two Lights
497581
CNDL-8775-14-AMBR-MBLK Bathroom Fixtures-Two Lights 497581
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 9.25
Extension: 6.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497581
Product Name CNDL-8775-14-AMBR-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details