Capital Lighting, Inc. CNDL-8769-14-AMBR-MBLK Island/Pool Table-Pillar Candle 497556

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CNDL-8769-14-AMBR-MBLK Island/Pool Table-Pillar Candle - 497556 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8769-14-AMBR-MBLK Island/Pool Table-Pillar Candle
497556
CNDL-8769-14-AMBR-MBLK Island/Pool Table-Pillar Candle 497556
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Matte Black
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497556
Product Name CNDL-8769-14-AMBR-MBLK Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details