Capital Lighting, Inc. CNDL-8767-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle 497525

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8767-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle - 497525 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8767-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle
497525
CNDL-8767-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle 497525
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 33.50
Bulb
Type: G16.5
Qty: 21
Wattage: 60
Finish: Dark Bronze
Product Name: 21 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497525
Product Name CNDL-8767-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details