Capital Lighting, Inc. CNDL-8766-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle 497520

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.25 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Dark Bronze Product Name: Nine Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.25 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Dark Bronze Product Name: Nine Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8766-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle - 497520 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8766-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle
497520
CNDL-8766-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle 497520
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.25 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Dark Bronze Product Name: Nine Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.25
Bulb
Type: G16.5
Qty: 9
Wattage: 60
Finish: Dark Bronze
Product Name: Nine Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497520
Product Name CNDL-8766-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details