Capital Lighting, Inc. 614-CB Semi-Flush Mts.-Bowl Style 496910

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 830335004707 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 830335004707 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
614-CB Semi-Flush Mts.-Bowl Style - 496910 - Capital Lighting, Inc.
Columbus, OH, USA
614-CB Semi-Flush Mts.-Bowl Style
496910
614-CB Semi-Flush Mts.-Bowl Style 496910
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 830335004707 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Bronze
Weight: 11
Product Name: Three Light Semi Flush
UPC: 830335004707
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496910
Product Name 614-CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details