Capital Lighting, Inc. 640-BC Pendants-Glass Down 496908

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Copper Weight: 15 Product Name: Three Light Pendant UPC: 830335004820 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Copper Weight: 15 Product Name: Three Light Pendant UPC: 830335004820 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
640-BC Pendants-Glass Down - 496908 - Capital Lighting, Inc.
Columbus, OH, USA
640-BC Pendants-Glass Down
496908
640-BC Pendants-Glass Down 496908
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Copper Weight: 15 Product Name: Three Light Pendant UPC: 830335004820 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Burnished Copper
Weight: 15
Product Name: Three Light Pendant
UPC: 830335004820
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496908
Product Name 640-BC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details